Capital Lighting, Inc. 25384 Bathroom Fixtures-Four Lights 487861

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 7 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 7 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25384 Bathroom Fixtures-Four Lights - 487861 - Capital Lighting, Inc.
Columbus, OH, USA
25384 Bathroom Fixtures-Four Lights
487861
25384 Bathroom Fixtures-Four Lights 487861
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 7 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 13.00
Extension: 7
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Chrome
Product Name: Four Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487861
Product Name 25384 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details