Capital Lighting, Inc. 31378 Mid. Chandeliers-Glass Down 487855

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
31378 Mid. Chandeliers-Glass Down - 487855 - Capital Lighting, Inc.
Columbus, OH, USA
31378 Mid. Chandeliers-Glass Down
487855
31378 Mid. Chandeliers-Glass Down 487855
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487855
Product Name 31378 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details