Capital Lighting, Inc. 31373 Mid. Chandeliers-Glass Down 487851

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
31373 Mid. Chandeliers-Glass Down - 487851 - Capital Lighting, Inc.
Columbus, OH, USA
31373 Mid. Chandeliers-Glass Down
487851
31373 Mid. Chandeliers-Glass Down 487851
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487851
Product Name 31373 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details