Capital Lighting, Inc. 31374 Mid. Chandeliers-Glass Down 487850

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
31374 Mid. Chandeliers-Glass Down - 487850 - Capital Lighting, Inc.
Columbus, OH, USA
31374 Mid. Chandeliers-Glass Down
487850
31374 Mid. Chandeliers-Glass Down 487850
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487850
Product Name 31374 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details