Capital Lighting, Inc. 25352 Bathroom Fixtures-Two Lights 487849

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25352 Bathroom Fixtures-Two Lights - 487849 - Capital Lighting, Inc.
Columbus, OH, USA
25352 Bathroom Fixtures-Two Lights
487849
25352 Bathroom Fixtures-Two Lights 487849
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Extension: 4
Bulb
Type: Xenon
Qty: 2
Wattage: 40
Finish: Satin Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487849
Product Name 25352 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details