Capital Lighting, Inc. 25863-BZ Bathroom Fixtures-Four Lights 487837

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25863-BZ Bathroom Fixtures-Four Lights - 487837 - Capital Lighting, Inc.
Columbus, OH, USA
25863-BZ Bathroom Fixtures-Four Lights
487837
25863-BZ Bathroom Fixtures-Four Lights 487837
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 8 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 5.00
Extension: 8
Bulb
Type: Halogen
Qty: 4
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Four Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487837
Product Name 25863-BZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details