Capital Lighting, Inc. 31193 Mid. Chandeliers-Glass Down 487829

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 44.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 44.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31193 Mid. Chandeliers-Glass Down - 487829 - Capital Lighting, Inc.
Columbus, OH, USA
31193 Mid. Chandeliers-Glass Down
487829
31193 Mid. Chandeliers-Glass Down 487829
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 44.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 44.00
Bulb
Type: G9
Qty: 5
Wattage: 40
Finish: Chrome
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487829
Product Name 31193 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details