Capital Lighting, Inc. 31199 Mini Pendants-Cable 487826

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 40.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 40.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31199 Mini Pendants-Cable - 487826 - Capital Lighting, Inc.
Columbus, OH, USA
31199 Mini Pendants-Cable
487826
31199 Mini Pendants-Cable 487826
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 40.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 40.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Mini Pendant
Category: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487826
Product Name 31199 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details