Capital Lighting, Inc. 31203 Mid. Chandeliers-Glass Up 487821

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Chrome

Suppliers

Company
Product
Description
Supplier Links
31203 Mid. Chandeliers-Glass Up - 487821 - Capital Lighting, Inc.
Columbus, OH, USA
31203 Mid. Chandeliers-Glass Up
487821
31203 Mid. Chandeliers-Glass Up 487821
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 21.00
Bulb
Type: G9
Qty: 5
Wattage: 50
Finish: Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487821
Product Name 31203 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details