Capital Lighting, Inc. 29462-BZ Pendants-Bowl Style 487816

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29462-BZ Pendants-Bowl Style - 487816 - Capital Lighting, Inc.
Columbus, OH, USA
29462-BZ Pendants-Bowl Style
487816
29462-BZ Pendants-Bowl Style 487816
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Four Light Pendant Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: Halogen
Qty: 4
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Four Light Pendant
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487816
Product Name 29462-BZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details