Capital Lighting, Inc. 31191-22 Semi-Flush Mts.-Other 487808

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31191-22 Semi-Flush Mts.-Other - 487808 - Capital Lighting, Inc.
Columbus, OH, USA
31191-22 Semi-Flush Mts.-Other
487808
31191-22 Semi-Flush Mts.-Other 487808
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.50
Bulb
Type: G9
Qty: 5
Wattage: 40
Finish: Chrome
Product Name: Five Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487808
Product Name 31191-22 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details