Capital Lighting, Inc. Bathroom Fixtures-Three Lights 487798

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.00 Length 12.00 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Silver Weight: 6 Product Name: Three Light Wall Sconce UPC: 633779013973 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.00 Length 12.00 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Silver Weight: 6 Product Name: Three Light Wall Sconce UPC: 633779013973 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 487798 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
487798
Bathroom Fixtures-Three Lights 487798
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.00 Length 12.00 Extension: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Silver Weight: 6 Product Name: Three Light Wall Sconce UPC: 633779013973 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 12.00
Length 12.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Olde Silver
Weight: 6
Product Name: Three Light Wall Sconce
UPC: 633779013973
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 487798
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details