Capital Lighting, Inc. 72141-609-PL Exterior -Wall Mount 486884

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72141-609-PL Exterior -Wall Mount - 486884 - Capital Lighting, Inc.
Columbus, OH, USA
72141-609-PL Exterior -Wall Mount
486884
72141-609-PL Exterior -Wall Mount 486884
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.25
Extension: 5.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Silver
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486884
Product Name 72141-609-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details