Capital Lighting, Inc. 85-2309-20 Lamps-Floor Lamps 486846

Description
PRODUCT DETAILS / SPECS Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 14 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 14 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2309-20 Lamps-Floor Lamps - 486846 - Capital Lighting, Inc.
Columbus, OH, USA
85-2309-20 Lamps-Floor Lamps
486846
85-2309-20 Lamps-Floor Lamps 486846
PRODUCT DETAILS / SPECS Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 14 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 61.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 14
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486846
Product Name 85-2309-20 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details