Capital Lighting, Inc. 87-6349-25 Lamps-Table Lamps 486826

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Crackle Weight: 7 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Crackle Weight: 7 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6349-25 Lamps-Table Lamps - 486826 - Capital Lighting, Inc.
Columbus, OH, USA
87-6349-25 Lamps-Table Lamps
486826
87-6349-25 Lamps-Table Lamps 486826
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Crackle Weight: 7 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brown Crackle
Weight: 7
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486826
Product Name 87-6349-25 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details