Capital Lighting, Inc. 78100-10 Exterior -Wall Mount 486593

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.5 Bulb Type: CFL Qty: 1 Wattage: 13
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.5 Bulb Type: CFL Qty: 1 Wattage: 13

Suppliers

Company
Product
Description
Supplier Links
78100-10 Exterior -Wall Mount - 486593 - Capital Lighting, Inc.
Columbus, OH, USA
78100-10 Exterior -Wall Mount
486593
78100-10 Exterior -Wall Mount 486593
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.5 Bulb Type: CFL Qty: 1 Wattage: 13

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 7.5
Bulb
Type: CFL
Qty: 1
Wattage: 13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486593
Product Name 78100-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details