Capital Lighting, Inc. 78101-10 Exterior -Wall Mount 486591

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.62 Height: 14.75 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.62 Height: 14.75 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13

Suppliers

Company
Product
Description
Supplier Links
78101-10 Exterior -Wall Mount - 486591 - Capital Lighting, Inc.
Columbus, OH, USA
78101-10 Exterior -Wall Mount
486591
78101-10 Exterior -Wall Mount 486591
PRODUCT DETAILS / SPECS Width/Dia: 7.62 Height: 14.75 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13

PRODUCT DETAILS / SPECS
Width/Dia: 7.62
Height: 14.75
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486591
Product Name 78101-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details