Capital Lighting, Inc. 78220-12 Exterior -Wall Mount 486562

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.00 Extension: 9.75 Bulb Type: CFL Qty: 1 Wattage: 13
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.00 Extension: 9.75 Bulb Type: CFL Qty: 1 Wattage: 13

Suppliers

Company
Product
Description
Supplier Links
78220-12 Exterior -Wall Mount - 486562 - Capital Lighting, Inc.
Columbus, OH, USA
78220-12 Exterior -Wall Mount
486562
78220-12 Exterior -Wall Mount 486562
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.00 Extension: 9.75 Bulb Type: CFL Qty: 1 Wattage: 13

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 16.00
Extension: 9.75
Bulb
Type: CFL
Qty: 1
Wattage: 13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486562
Product Name 78220-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details