Capital Lighting, Inc. 78155-10 Exterior -Post/Pier Head 486547

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
78155-10 Exterior -Post/Pier Head - 486547 - Capital Lighting, Inc.
Columbus, OH, USA
78155-10 Exterior -Post/Pier Head
486547
78155-10 Exterior -Post/Pier Head 486547
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486547
Product Name 78155-10 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details