Capital Lighting, Inc. 40110/1 Sconces-Single Glass 486227

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
40110/1 Sconces-Single Glass - 486227 - Capital Lighting, Inc.
Columbus, OH, USA
40110/1 Sconces-Single Glass
486227
40110/1 Sconces-Single Glass 486227
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.00
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486227
Product Name 40110/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details