Capital Lighting, Inc. 40113 Mid. Chandeliers-Glass Up 486226

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
40113 Mid. Chandeliers-Glass Up - 486226 - Capital Lighting, Inc.
Columbus, OH, USA
40113 Mid. Chandeliers-Glass Up
486226
40113 Mid. Chandeliers-Glass Up 486226
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 20.00
Bulb
Type: CFL
Qty: 5
Wattage: 13
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486226
Product Name 40113 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details