Capital Lighting, Inc. 40112 Pendants-Drum Shade 486224

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
40112 Pendants-Drum Shade - 486224 - Capital Lighting, Inc.
Columbus, OH, USA
40112 Pendants-Drum Shade
486224
40112 Pendants-Drum Shade 486224
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486224
Product Name 40112 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details