Capital Lighting, Inc. 39643 Mid. Chandeliers-Glass Up 486215

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antiqued Gold Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antiqued Gold Leaf

Suppliers

Company
Product
Description
Supplier Links
39643 Mid. Chandeliers-Glass Up - 486215 - Capital Lighting, Inc.
Columbus, OH, USA
39643 Mid. Chandeliers-Glass Up
486215
39643 Mid. Chandeliers-Glass Up 486215
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antiqued Gold Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antiqued Gold Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486215
Product Name 39643 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details