Capital Lighting, Inc. 40104 Large Chandeliers-Glass Shade 486205

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Bulb Type: CFL Qty: 12 Wattage: 13 Finish: Chrome Product Name: 12 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Bulb Type: CFL Qty: 12 Wattage: 13 Finish: Chrome Product Name: 12 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
40104 Large Chandeliers-Glass Shade - 486205 - Capital Lighting, Inc.
Columbus, OH, USA
40104 Large Chandeliers-Glass Shade
486205
40104 Large Chandeliers-Glass Shade 486205
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Bulb Type: CFL Qty: 12 Wattage: 13 Finish: Chrome Product Name: 12 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 39.00
Bulb
Type: CFL
Qty: 12
Wattage: 13
Finish: Chrome
Product Name: 12 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486205
Product Name 40104 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details