Capital Lighting, Inc. 40102 Pendants-Bowl Style 486200

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
40102 Pendants-Bowl Style - 486200 - Capital Lighting, Inc.
Columbus, OH, USA
40102 Pendants-Bowl Style
486200
40102 Pendants-Bowl Style 486200
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three Light Pendant
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486200
Product Name 40102 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details