Capital Lighting, Inc. 28568 Lamps-Floor Lamps 485891

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.50 Length 64.50 Bulb Qty: 1 Wattage: 150 Finish: Cherry Weight: 33 Product Name: One Light Floor Lamp UPC: 792977285688 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.50 Length 64.50 Bulb Qty: 1 Wattage: 150 Finish: Cherry Weight: 33 Product Name: One Light Floor Lamp UPC: 792977285688 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28568 Lamps-Floor Lamps - 485891 - Capital Lighting, Inc.
Columbus, OH, USA
28568 Lamps-Floor Lamps
485891
28568 Lamps-Floor Lamps 485891
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 64.50 Length 64.50 Bulb Qty: 1 Wattage: 150 Finish: Cherry Weight: 33 Product Name: One Light Floor Lamp UPC: 792977285688 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 64.50
Length 64.50
Bulb
Qty: 1
Wattage: 150
Finish: Cherry
Weight: 33
Product Name: One Light Floor Lamp
UPC: 792977285688
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485891
Product Name 28568 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details