Capital Lighting, Inc. 29890 Lamps-Table Lamps 485829

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.75 Length 36.75 Bulb Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977298909 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.75 Length 36.75 Bulb Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977298909 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29890 Lamps-Table Lamps - 485829 - Capital Lighting, Inc.
Columbus, OH, USA
29890 Lamps-Table Lamps
485829
29890 Lamps-Table Lamps 485829
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.75 Length 36.75 Bulb Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 14 Product Name: One Light Buffet Lamps UPC: 792977298909 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 36.75
Length 36.75
Bulb
Qty: 1
Wattage: 100
Finish: Coffee Bronze
Weight: 14
Product Name: One Light Buffet Lamps
UPC: 792977298909
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485829
Product Name 29890 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details