Capital Lighting, Inc. 29891-1 Lamps-Table Lamps 485827

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 34.00 Length 34.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Black Chrome Plated Product Name: One Light Buffet Lamps UPC: 792977298916 Category: Lamps Shipped Via: UPS Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 34.00 Length 34.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Black Chrome Plated Product Name: One Light Buffet Lamps UPC: 792977298916 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
29891-1 Lamps-Table Lamps - 485827 - Capital Lighting, Inc.
Columbus, OH, USA
29891-1 Lamps-Table Lamps
485827
29891-1 Lamps-Table Lamps 485827
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 34.00 Length 34.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Black Chrome Plated Product Name: One Light Buffet Lamps UPC: 792977298916 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 34.00
Length 34.00
Extension: 9
Bulb
Qty: 1
Wattage: 60
Finish: Black Chrome Plated
Product Name: One Light Buffet Lamps
UPC: 792977298916
Category: Lamps
Shipped Via: UPS
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485827
Product Name 29891-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details