Capital Lighting, Inc. 29479-1 Lamps-Table Lamps 485814

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 100 Finish: Metallic Gold over Polished Chrome Weight: 12 Product Name: One Light Table Lamps UPC: 792977294796 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 100 Finish: Metallic Gold over Polished Chrome Weight: 12 Product Name: One Light Table Lamps UPC: 792977294796 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29479-1 Lamps-Table Lamps - 485814 - Capital Lighting, Inc.
Columbus, OH, USA
29479-1 Lamps-Table Lamps
485814
29479-1 Lamps-Table Lamps 485814
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 100 Finish: Metallic Gold over Polished Chrome Weight: 12 Product Name: One Light Table Lamps UPC: 792977294796 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 36.50
Length 36.50
Bulb
Qty: 1
Wattage: 100
Finish: Metallic Gold over Polished Chrome
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977294796
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485814
Product Name 29479-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details