Capital Lighting, Inc. 29481-1 Lamps-Table Lamps 485813

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 35.75 Length 35.75 Bulb Qty: 1 Wattage: 60 Finish: Golden Bronze Weight: 12 Product Name: One Light Table Lamps UPC: 792977294819 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 35.75 Length 35.75 Bulb Qty: 1 Wattage: 60 Finish: Golden Bronze Weight: 12 Product Name: One Light Table Lamps UPC: 792977294819 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29481-1 Lamps-Table Lamps - 485813 - Capital Lighting, Inc.
Columbus, OH, USA
29481-1 Lamps-Table Lamps
485813
29481-1 Lamps-Table Lamps 485813
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 35.75 Length 35.75 Bulb Qty: 1 Wattage: 60 Finish: Golden Bronze Weight: 12 Product Name: One Light Table Lamps UPC: 792977294819 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 35.75
Length 35.75
Bulb
Qty: 1
Wattage: 60
Finish: Golden Bronze
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977294819
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485813
Product Name 29481-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details