Capital Lighting, Inc. 29533-1 Lamps-Table Lamps 485807

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.25 Length 38.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Brown Weight: 11 Product Name: One Light Buffet Lamps UPC: 792977295335 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.25 Length 38.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Brown Weight: 11 Product Name: One Light Buffet Lamps UPC: 792977295335 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29533-1 Lamps-Table Lamps - 485807 - Capital Lighting, Inc.
Columbus, OH, USA
29533-1 Lamps-Table Lamps
485807
29533-1 Lamps-Table Lamps 485807
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.25 Length 38.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Brown Weight: 11 Product Name: One Light Buffet Lamps UPC: 792977295335 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 38.25
Length 38.25
Bulb
Qty: 1
Wattage: 100
Finish: Rust Brown
Weight: 11
Product Name: One Light Buffet Lamps
UPC: 792977295335
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485807
Product Name 29533-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details