PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 35.50
Length 35.50
Bulb
Qty: 1
Wattage: 60
Finish: Antiqued Silver Leaf
Weight: 13
Product Name: One Light Buffet Lamps
UPC: 792977298862
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 485802 |
| Product Name | 29886 Lamps-Table Lamps |
| Application | Residential |