Capital Lighting, Inc. 60-3166 Bathroom Fixtures-Two Lights 485697

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Product Name: Two Light Vanity UPC: 045923631665 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Product Name: Two Light Vanity UPC: 045923631665 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3166 Bathroom Fixtures-Two Lights - 485697 - Capital Lighting, Inc.
Columbus, OH, USA
60-3166 Bathroom Fixtures-Two Lights
485697
60-3166 Bathroom Fixtures-Two Lights 485697
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Product Name: Two Light Vanity UPC: 045923631665 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.87
Height: 6.12
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mahogany Bronze
Product Name: Two Light Vanity
UPC: 045923631665
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485697
Product Name 60-3166 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details