Capital Lighting, Inc. 60-3176 Flush Mounts-Bowl Style 485679

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631764 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631764 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3176 Flush Mounts-Bowl Style - 485679 - Capital Lighting, Inc.
Columbus, OH, USA
60-3176 Flush Mounts-Bowl Style
485679
60-3176 Flush Mounts-Bowl Style 485679
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631764 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Flush Mount
UPC: 045923631764
Category: Flush Mounts
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485679
Product Name 60-3176 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details