Capital Lighting, Inc. 60-3259 Mini Pendants-Chain 485640

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923632594 Category: Pendants Glass: Frosted White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923632594 Category: Pendants Glass: Frosted White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3259 Mini Pendants-Chain - 485640 - Capital Lighting, Inc.
Columbus, OH, USA
60-3259 Mini Pendants-Chain
485640
60-3259 Mini Pendants-Chain 485640
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923632594 Category: Pendants Glass: Frosted White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923632594
Category: Pendants
Glass: Frosted White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485640
Product Name 60-3259 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details