Capital Lighting, Inc. 28221 Lamps-Floor Lamps 485581

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 71.50 Length 71.50 Bulb Qty: 1 Wattage: 150 Finish: Translucent Weight: 22 Product Name: One Light Floor Lamp UPC: 792977282212 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 71.50 Length 71.50 Bulb Qty: 1 Wattage: 150 Finish: Translucent Weight: 22 Product Name: One Light Floor Lamp UPC: 792977282212 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28221 Lamps-Floor Lamps - 485581 - Capital Lighting, Inc.
Columbus, OH, USA
28221 Lamps-Floor Lamps
485581
28221 Lamps-Floor Lamps 485581
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 71.50 Length 71.50 Bulb Qty: 1 Wattage: 150 Finish: Translucent Weight: 22 Product Name: One Light Floor Lamp UPC: 792977282212 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 71.50
Length 71.50
Bulb
Qty: 1
Wattage: 150
Finish: Translucent
Weight: 22
Product Name: One Light Floor Lamp
UPC: 792977282212
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485581
Product Name 28221 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details