Capital Lighting, Inc. 28222 Lamps-Floor Lamps 485580

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 68.00 Length 68.00 Bulb Qty: 1 Wattage: 150 Finish: Matte Black Weight: 22 Product Name: One Light Floor Lamp UPC: 792977282229 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 68.00 Length 68.00 Bulb Qty: 1 Wattage: 150 Finish: Matte Black Weight: 22 Product Name: One Light Floor Lamp UPC: 792977282229 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28222 Lamps-Floor Lamps - 485580 - Capital Lighting, Inc.
Columbus, OH, USA
28222 Lamps-Floor Lamps
485580
28222 Lamps-Floor Lamps 485580
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 68.00 Length 68.00 Bulb Qty: 1 Wattage: 150 Finish: Matte Black Weight: 22 Product Name: One Light Floor Lamp UPC: 792977282229 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 68.00
Length 68.00
Bulb
Qty: 1
Wattage: 150
Finish: Matte Black
Weight: 22
Product Name: One Light Floor Lamp
UPC: 792977282229
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485580
Product Name 28222 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details