Capital Lighting, Inc. 26894 Lamps-Table Lamps 485565

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Qty: 2 Wattage: 60 Finish: Silver Plated Weight: 17 Product Name: Two Light Table Lamp UPC: 792977268940 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Qty: 2 Wattage: 60 Finish: Silver Plated Weight: 17 Product Name: Two Light Table Lamp UPC: 792977268940 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26894 Lamps-Table Lamps - 485565 - Capital Lighting, Inc.
Columbus, OH, USA
26894 Lamps-Table Lamps
485565
26894 Lamps-Table Lamps 485565
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Qty: 2 Wattage: 60 Finish: Silver Plated Weight: 17 Product Name: Two Light Table Lamp UPC: 792977268940 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.50
Length 32.50
Bulb
Qty: 2
Wattage: 60
Finish: Silver Plated
Weight: 17
Product Name: Two Light Table Lamp
UPC: 792977268940
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485565
Product Name 26894 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details