Capital Lighting, Inc. 26888 Lamps-Table Lamps 485564

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268889 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268889 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26888 Lamps-Table Lamps - 485564 - Capital Lighting, Inc.
Columbus, OH, USA
26888 Lamps-Table Lamps
485564
26888 Lamps-Table Lamps 485564
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268889 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.50
Length 32.50
Bulb
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268889
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485564
Product Name 26888 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details