Capital Lighting, Inc. 26742 Lamps-Table Lamps 485542

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 16 Product Name: One Light Table Lamp UPC: 792977267424 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 16 Product Name: One Light Table Lamp UPC: 792977267424 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26742 Lamps-Table Lamps - 485542 - Capital Lighting, Inc.
Columbus, OH, USA
26742 Lamps-Table Lamps
485542
26742 Lamps-Table Lamps 485542
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 16 Product Name: One Light Table Lamp UPC: 792977267424 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 36.00
Length 36.00
Bulb
Qty: 1
Wattage: 100
Finish: Distressed Black
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977267424
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485542
Product Name 26742 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details