PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 31.00
Length 31.00
Bulb
Qty: 1
Wattage: 150
Finish: Aged Ivory
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977273555
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 485518 |
| Product Name | 27355 Lamps-Table Lamps |
| Application | Residential |