Capital Lighting, Inc. 27354-1 Lamps-Table Lamps 485515

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 150 Finish: Aged White Weight: 15 Product Name: One Light Table Lamp UPC: 792977273548 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 150 Finish: Aged White Weight: 15 Product Name: One Light Table Lamp UPC: 792977273548 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27354-1 Lamps-Table Lamps - 485515 - Capital Lighting, Inc.
Columbus, OH, USA
27354-1 Lamps-Table Lamps
485515
27354-1 Lamps-Table Lamps 485515
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 150 Finish: Aged White Weight: 15 Product Name: One Light Table Lamp UPC: 792977273548 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.00
Length 32.00
Bulb
Qty: 1
Wattage: 150
Finish: Aged White
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977273548
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485515
Product Name 27354-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details