Capital Lighting, Inc. 27353 Lamps-Table Lamps 485512

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 150 Finish: Distressed Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977273531 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 150 Finish: Distressed Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977273531 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27353 Lamps-Table Lamps - 485512 - Capital Lighting, Inc.
Columbus, OH, USA
27353 Lamps-Table Lamps
485512
27353 Lamps-Table Lamps 485512
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 150 Finish: Distressed Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977273531 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.50
Length 34.50
Bulb
Qty: 1
Wattage: 150
Finish: Distressed Silver Leaf
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977273531
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485512
Product Name 27353 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details