Capital Lighting, Inc. 27644-1 Lamps-Table Lamps 485508

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 31.00 Length 31.00 Extension: 12 Bulb Qty: 1 Wattage: 150 Finish: Zebrano Veneer Product Name: One Light Table Lamp UPC: 792977276440 Category: Lamps Shipped Via: UPS Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 31.00 Length 31.00 Extension: 12 Bulb Qty: 1 Wattage: 150 Finish: Zebrano Veneer Product Name: One Light Table Lamp UPC: 792977276440 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27644-1 Lamps-Table Lamps - 485508 - Capital Lighting, Inc.
Columbus, OH, USA
27644-1 Lamps-Table Lamps
485508
27644-1 Lamps-Table Lamps 485508
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 31.00 Length 31.00 Extension: 12 Bulb Qty: 1 Wattage: 150 Finish: Zebrano Veneer Product Name: One Light Table Lamp UPC: 792977276440 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 31.00
Length 31.00
Extension: 12
Bulb
Qty: 1
Wattage: 150
Finish: Zebrano Veneer
Product Name: One Light Table Lamp
UPC: 792977276440
Category: Lamps
Shipped Via: UPS
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485508
Product Name 27644-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details