Capital Lighting, Inc. 60-3163 Bathroom Fixtures-Four Lights 485485

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923631634 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923631634 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3163 Bathroom Fixtures-Four Lights - 485485 - Capital Lighting, Inc.
Columbus, OH, USA
60-3163 Bathroom Fixtures-Four Lights
485485
60-3163 Bathroom Fixtures-Four Lights 485485
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923631634 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.62
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mahogany Bronze
Product Name: Four Light Vanity
UPC: 045923631634
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485485
Product Name 60-3163 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details