Capital Lighting, Inc. 60-3154 Flush Mounts-Bowl Style 485483

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Ceiling Mount UPC: 045923631542 Category: Ceiling Mounts Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Ceiling Mount UPC: 045923631542 Category: Ceiling Mounts Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3154 Flush Mounts-Bowl Style - 485483 - Capital Lighting, Inc.
Columbus, OH, USA
60-3154 Flush Mounts-Bowl Style
485483
60-3154 Flush Mounts-Bowl Style 485483
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Ceiling Mount UPC: 045923631542 Category: Ceiling Mounts Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mahogany Bronze
Product Name: One Light Ceiling Mount
UPC: 045923631542
Category: Ceiling Mounts
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485483
Product Name 60-3154 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details