Capital Lighting, Inc. 60-3162 Bathroom Fixtures-Three Lights 485482

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Vanity UPC: 045923631627 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Vanity UPC: 045923631627 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3162 Bathroom Fixtures-Three Lights - 485482 - Capital Lighting, Inc.
Columbus, OH, USA
60-3162 Bathroom Fixtures-Three Lights
485482
60-3162 Bathroom Fixtures-Three Lights 485482
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Vanity UPC: 045923631627 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.62
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze
Product Name: Three Light Vanity
UPC: 045923631627
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485482
Product Name 60-3162 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details