Capital Lighting, Inc. 60-3155 Bathroom Fixtures-Five+Lights 485481

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923631559 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923631559 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3155 Bathroom Fixtures-Five+Lights - 485481 - Capital Lighting, Inc.
Columbus, OH, USA
60-3155 Bathroom Fixtures-Five+Lights
485481
60-3155 Bathroom Fixtures-Five+Lights 485481
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923631559 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.62
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Mahogany Bronze
Product Name: Seven Light Vanity
UPC: 045923631559
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485481
Product Name 60-3155 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details