Capital Lighting, Inc. 60-3147 Flush Mounts-Bowl Style 485455

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Flush Mount UPC: 045923631474 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Flush Mount UPC: 045923631474 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3147 Flush Mounts-Bowl Style - 485455 - Capital Lighting, Inc.
Columbus, OH, USA
60-3147 Flush Mounts-Bowl Style
485455
60-3147 Flush Mounts-Bowl Style 485455
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Flush Mount UPC: 045923631474 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mahogany Bronze
Product Name: Three Light Flush Mount
UPC: 045923631474
Category: Flush Mounts
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485455
Product Name 60-3147 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details