Capital Lighting, Inc. 60-3146 Flush Mounts-Bowl Style 485452

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631467 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631467 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3146 Flush Mounts-Bowl Style - 485452 - Capital Lighting, Inc.
Columbus, OH, USA
60-3146 Flush Mounts-Bowl Style
485452
60-3146 Flush Mounts-Bowl Style 485452
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631467 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.12
Height: 5.37
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Flush Mount
UPC: 045923631467
Category: Flush Mounts
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485452
Product Name 60-3146 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details